Low-Power, Single Supply, CMOS, Instumentation Amplifier 14-TSSOP -55 to 125
Win Source Part Number: 1065140-INA2331AIPWT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2 MHz
Amplifier Type: Instrumentation
Slew Rate: 5V/µs
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 1 mV
Current - Output / Channel: 48 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): INA2332AIPWR; INA2332AIPWT; INA2332AIPWTG4; MAX44267AUD+INA2331A
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-17647-2-NDR,INA2
Base Product Number: INA2331
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Instrumentation Amplifier, 2 Func, 1000uV Offset-Max, 2MHz Band Width, CMOS, PDSO14
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
2-Ch Instrumentation Amp, 2MHz BW, 1mV Vos, 5.5V, TSSOP Product overview: INA2331AIPWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2331AIPWT can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
IC INST AMP 2 CIRCUIT 14TSSOP
INSTR AMPLIFIER, 2MHZ, 94DB, TSSOP-14; No. of Amplifiers:2 Amplifier; Input Offset Voltage:1mV; Slew Rate:-; Bandwidth:2MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Amplifier Output:Rail to RoHS Compliant: Yes
IC INST AMP 2 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA2331AIPWT | 1065140-INA2331AIPWT | INA2331AIPWT | 296-17647-1-ND | 687-INA2331AIPWT | INA2331AIPWT | INA2331AIPWT | 29AH5973 | INA2331AIPWT |
| Product Name | INA2331 Low-Power, Single Supply, CMOS, Instumentation Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 2MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instr Amplifier, 2Mhz, 94Db, Tssop-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | TSSOP | 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; TSSOP14 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP | ||
| VOS | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 5.00E-7 µA | 5.00E-7 µA | |||||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |