Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A2IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A2IDGST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357398-INA2181A2IDG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: INA2181
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 356µA
Number of Circuits: 2
-3db Bandwidth: 210 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
IC CURR SENSE 2 CIRCUIT 10VSSOP
IC CURR SENSE 2 CIRCUIT 10VSSOP
VSSOP-10-0.5mm Current-Sensing Amplifiers ROHS
IC CURR SENSE 2 CIRCUIT 10VSSOP
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CURRENT SENSE AMPLIFIER, 350KHZ, VSSOP10; No. of Amplifiers:2 Amplifier; Input Bias Current:75µA; Amplifier Case Style:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:350kHz; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-47946-1-ND | 687-INA2181A2IDGST | 1357398-INA2181A2IDGST | INA2181A2IDGST | INA2181A2IDGST | INA2181A2IDGST | INA2181A2IDGST | INA2181A2IDGST | INA2181A2IDGST | 26AJ6865 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 350Khz, Vssop10; No. Of Amplifiers Texas Instruments |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount | SSOP; SOP | -40degC ~ 125degC (TA) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |