26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA214CIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214CIRSWR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 1319775-INA214CIRSWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 30 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 1 µV
Current - Supply: 65µA
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-UFQFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA214CIRSWR-ND,296-
Base Product Number: INA214
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 10-UQFN -40 to 125
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA214CIRSWR | 296-INA214CIRSWRCT-ND | 1319775-INA214CIRSWR | INA214CIRSWR | INA214CIRSWR | INA214CIRSWR | INA214CIRSWR |
| Product Name | 26V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Package Type | 10-UFQFN | 10-UFQFN | Surface Mount | 10-UFQFN | |||
| Number of Pins | 10 |