Texas Instruments INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A1RSWR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199A1RSWR - Texas Instruments
Dallas, TX, United States
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199A1RSWR
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A1RSWR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46419-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46419-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46419-1-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46419-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46419-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46419-2-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46419-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46419-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46419-6-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
 - INA199A1RSWR - Rochester Electronics
Newburyport, MA, United States
Power Supply Support Circuit, Fixed, 1 Channel, PQCC10

Power Supply Support Circuit, Fixed, 1 Channel, PQCC10

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1RSWR - 205186-INA199A1RSWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1RSWR
205186-INA199A1RSWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1RSWR 205186-INA199A1RSWR
Manufacturer: Texas Instruments Win Source Part Number: 205186-INA199A1RSWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-UQFN (1.4x1.8) Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 205186-INA199A1RSWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.4x1.8)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199A1RSWR
Current Sense Amplifiers INA199A1RSWR
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA199A1RSWR 296-46419-1-ND INA199A1RSWR 205186-INA199A1RSWR INA199A1RSWR
Product Name INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1RSWR Current Sense Amplifiers
Standards and Certifications RoHS
Package Type SC70,UQFN 10-UFQFN UQFN10 10-UQFN (1.4x1.8)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 10
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details