Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA2181A4IDGST

Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Request a Quote Datasheet
Description
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-47948-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47948-1-ND
Instrumentation, Op Amps, Buffer Amps 296-47948-1-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47948-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47948-2-ND
Instrumentation, Op Amps, Buffer Amps 296-47948-2-ND
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 26V 350kHz Operational Amplifier IC
687-INA2181A4IDGST
Dual 26V 350kHz Operational Amplifier IC 687-INA2181A4IDGST
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A4IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A4IDGST can be used for catalog matching and distributor lookup.

26V, dual channel, bi-directional, 350kHz current sense amplifier 10-VSSOP -40 to 125 Product overview: INA2181A4IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A4IDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319524-INA2181A4IDGST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319524-INA2181A4IDGST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319524-INA2181A4IDGST
Manufacturer: Texas Instruments Win Source Part Number: 1319524-INA2181A4IDG ST Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail -3db Bandwidth: 105 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 356µA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47948-2,296-4794 8-1,296-47948-6 Base Product Number: INA2181 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319524-INA2181A4IDGST
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 105 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47948-2,296-47948-1,296-47948-6
Base Product Number: INA2181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2181A4IDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2181A4IDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2181A4IDGST
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2181A4IDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2181A4IDGST
Integrated Circuits (ICs) - Linear - Amplifiers INA2181A4IDGST
IC CURR SENSE 2 CIRCUIT 10VSSOP

IC CURR SENSE 2 CIRCUIT 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA2181A4IDGST
Current Sense Amplifiers INA2181A4IDGST
Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Current Sense Amplifiers Dual Channel, 26V, Bi-Directional, Low-/High-Side Voltage Output Current Sense Amp 10-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2181A4IDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2181A4IDGST
Instrumentation, OP Amps, Buffer Amps INA2181A4IDGST
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-47948-1-ND 687-INA2181A4IDGST 1319524-INA2181A4IDGST INA2181A4IDGST INA2181A4IDGST INA2181A4IDGST INA2181A4IDGST
Product Name Instrumentation, Op Amps, Buffer Amps Dual 26V 350kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps 0.3560 milliamps
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data