The INA217 is a low-noise, low-distortion instrumentation amplifier designed for professional microphone preamplifiers, moving-coil transducers, and bridge sensor applications. It is available in a 16-pin SOIC (DW) package measuring 10.30 mm by 7.50 mm, with an operating temperature range of -40°C to 125°C. The device supports a supply voltage range of ±4.5 V to ±18 V, offers a bandwidth of 800 kHz at a gain of 100, and achieves a noise floor of 1.3 nV/√Hz at 1 kHz. Gain is set via an external resistor, and the amplifier features common-mode rejection greater than 100 dB and total harmonic distortion plus noise of 0.004% at 1 kHz and G=100.
Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 16-SOIC -40 to 125
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
3.4MHz Instrumentation Amp, 100dB CMRR, 15V Dual Supply, SOIC Product overview: INA217AIDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082535-INA217AIDWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3.4MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA217AIDWR | 296-INA217AIDWRTR-ND | 687-INA217AIDWR | 082535-INA217AIDWR | INA217AIDWR | INA217AIDWR | INA217AIDWR | INA217AIDWR |
| Product Name | INA217 Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 | Instrumentation, Op Amps, Buffer Amps | Dual 3.4MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||
| CMRR | 100 dB | |||||||
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | 9 to 36 volts | 9 volts | 9 volts | |||
| IBIAS | 12 µA | 2 µA | 2 µA | 2 µA |