Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 16-SOIC -40 to 125
Inst Amp, 3.4MHz BW, 100dB CMRR, 18V, SOIC, 16-Pin Product overview: INA217AIDWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIDWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142991-INA217AIDWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 3.4MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 3.4MHz Band Width, BIPolar, PDSO16
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
AMP INST, CMOS, SMD, SOIC16, 217; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:15V/µs; Bandwidth:3.4MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA217AIDWT | 687-INA217AIDWT | 142991-INA217AIDWT | INA217AIDWT | 296-13645-6-ND | INA217AIDWT | INA217AIDWT | INA217AIDWT | 28AH2642 | INA217AIDWT |
| Product Name | INA217 Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 | 3.4MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIDWT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amp Inst, Cmos, Smd, Soic16, 217; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 100 dB | |||||||||
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | 4.5 to 18 volts | 36 volts | 9 volts | |||||
| IBIAS | 12 µA | 2 µA | 2 µA | 2 µA |