Win Source Part Number: 1002825-INA180A2IDBV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 260µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-46628-2,296-4662
Base Product Number: INA180
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
26V, 350kHz current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA180A2IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA180A2IDBVT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SOT23-5
Single SOT-23-5 Current-Sensing Amplifiers ROHS
CURRENT SENSE AMPLIFIER, 210KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:80µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:210kHz; RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifiers 26V current sense amplifier for cost-sensitive systems 5-SOT-23 -40 to 125
IC CURR SENSE 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1002825-INA180A2IDBVT | 296-46628-2-ND | 687-INA180A2IDBVT | INA180A2IDBVT | INA180A2IDBVT | 34AH0827 | INA180A2IDBVT | INA180A2IDBVT | INA180A2IDBVT | INA180A2IDBVT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 26V 350kHz SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Current Sense Amplifier, 210Khz, Sot-23; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| IBIAS | 80 µA | 80 µA | 80 µA | |||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | |||||
| Bandwidth | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |