Texas Instruments INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B3DCKT

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199B3DCKT - Texas Instruments
Dallas, TX, United States
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199B3DCKT
INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199B3DCKT
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199B3DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199B3DCKTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199B3DCKTCT-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199B3DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199B3DCKTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199B3DCKTTR-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199B3DCKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199B3DCKTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199B3DCKTDKR-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKT - 1045483-INA199B3DCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKT
1045483-INA199B3DCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKT 1045483-INA199B3DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1045483-INA199B3DCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045483-INA199B3DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199B3DCKT
Current Sense Amplifiers INA199B3DCKT
Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Current Sense Amplifiers VOut,Hi/Low Side Msmt,BiDir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA199B3DCKT 296-INA199B3DCKTCT-ND 1045483-INA199B3DCKT INA199B3DCKT
Product Name INA199A3 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B3DCKT Current Sense Amplifiers
Standards and Certifications RoHS
Package Type SC70,UQFN SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70; SC-70-6
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Pins 6
Supply Voltage (VS) 2.7 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers