Texas Instruments High-Performance Analog 80V SOIC Operational Amplifier IC INA240A4D

Description
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection 8-SOIC -40 to 125 Product overview: INA240A4D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection 8-SOIC -40 to 125 Product overview: INA240A4D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V SOIC Operational Amplifier IC
687-INA240A4D
80V SOIC Operational Amplifier IC 687-INA240A4D
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection 8-SOIC -40 to 125 Product overview: INA240A4D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4D can be used for catalog matching and distributor lookup.

-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection 8-SOIC -40 to 125 Product overview: INA240A4D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tube Product Status: Active Amplifier Type: Current Sense Slew Rate: 2V/µs -3db Bandwidth: 400 kHz Current - Input Bias: 90 µA Voltage - Input Offset: 5 µV Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tube
Product Status: Active
Amplifier Type: Current Sense
Slew Rate: 2V/µs
-3db Bandwidth: 400 kHz
Current - Input Bias: 90 µA
Voltage - Input Offset: 5 µV
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-48840-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-48840-ND
Instrumentation, Op Amps, Buffer Amps 296-48840-ND
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA240A4D
Current Sense Amplifiers INA240A4D
Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-SOIC -40 to 125

Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA240A4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA240A4D
Integrated Circuits (ICs) - Linear - Amplifiers INA240A4D
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A4D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA240A4D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA240A4D
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA240A4D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA240A4D
Instrumentation, OP Amps, Buffer Amps INA240A4D
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA240A4D 296-48840-ND INA240A4D INA240A4D INA240A4D INA240A4D
Product Name 80V SOIC Operational Amplifier IC Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to ? volts 2.7 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VOS 0.0050 millivolts 0.0050 millivolts
IBIAS 90 µA 90 µA
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1914838P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SC-70; SC-70
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6553MRX/NOPB - Lingto Electronic Limited
Specs
Source Current (IS) 29.1 milliamps
Bandwidth 900 MHz
View Details