Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA215BIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA215BIDCKR can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-48134-6-ND | 687-INA215BIDCKR | INA215BIDCKR | INA215BIDCKR | INA215BIDCKR | INA215BIDCKR | INA215BIDCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Number of Pins | 6 |