Texas Instruments High-Performance Analog Automotive 26V 350kHz SOT-23 Operational Amplifier IC INA181A4QDBVRQ1

Description
AEC-Q100, 26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A4QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AEC-Q100, 26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A4QDBVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 26V 350kHz SOT-23 Operational Amplifier IC - 687-INA181A4QDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 26V 350kHz SOT-23 Operational Amplifier IC
687-INA181A4QDBVRQ1
Automotive 26V 350kHz SOT-23 Operational Amplifier IC 687-INA181A4QDBVRQ1
AEC-Q100, 26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A4QDBVRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A4QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA181A4QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA181A4QDBVRQ1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA181A4QDBVRQ1TR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA181A4QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA181A4QDBVRQ1CT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA181A4QDBVRQ1CT-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA181A4QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA181A4QDBVRQ1DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA181A4QDBVRQ1DKR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1141570-INA181A4QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1141570-INA181A4QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1141570-INA181A4QDBVRQ1
Win Source Part Number: 1141570-INA181A4QDBV RQ1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 105 kHz Current - Input Bias: 75 µA Voltage - Input Offset: 100 µV Current - Supply: 195µA Current - Output / Channel: 8 mA Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-INA181A4QDBVRQ1C T,296-INA181A4QDBVRQ 1TR,296-INA181A4QDBV RQ1DKR Base Product Number: INA181 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1141570-INA181A4QDBVRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 105 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 195µA
Current - Output / Channel: 8 mA
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA181A4QDBVRQ1CT,296-INA181A4QDBVRQ1TR,296-INA181A4QDBVRQ1DKR
Base Product Number: INA181
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA181A4QDBVRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA181A4QDBVRQ1
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA181A4QDBVRQ1
Single SOT-23-6 Current-Sensing Amplifiers ROHS

Single SOT-23-6 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA181A4QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA181A4QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA181A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-6

IC CURR SENSE 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A4QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA181A4QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA181A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-6

IC CURR SENSE 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA181A4QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA181A4QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA181A4QDBVRQ1
IC CURR SENSE 1 CIRCUIT SOT23-6

IC CURR SENSE 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA181A4QDBVRQ1
Current Sense Amplifiers INA181A4QDBVRQ1
Current Sense Amplifiers Automotive, 26V bi-directional current sense amplifier for cost-sensitive systems 6-SOT-23 -40 to 125

Current Sense Amplifiers Automotive, 26V bi-directional current sense amplifier for cost-sensitive systems 6-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA181A4QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA181A4QDBVRQ1
Instrumentation, OP Amps, Buffer Amps INA181A4QDBVRQ1
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA181A4QDBVRQ1 296-INA181A4QDBVRQ1TR-ND 1141570-INA181A4QDBVRQ1 INA181A4QDBVRQ1 INA181A4QDBVRQ1 INA181A4QDBVRQ1 INA181A4QDBVRQ1 INA181A4QDBVRQ1 INA181A4QDBVRQ1
Product Name Automotive 26V 350kHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.1950 milliamps 0.1950 milliamps 0.1950 milliamps 0.1950 milliamps
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs 2 V/µs
Package Type SOT; SOT-23-6 SOT-23-6 SOT; SOT23 Surface Mount Surface Mount SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data