IC CURR SENSE 2 CIRCUIT 12DSBGA Product overview: INA2191A5IYBJR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2191A5IYBJR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319821-INA2191A5IYB
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 27 kHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 2.5 µV
Current - Supply: 86µA
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 12-WFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-INA2191A5IYBJRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
IC CURR SENSE 2 CIRCUIT 12DSBGA
IC CURR SENSE 2 CIRCUIT 12DSBGA
IC CURR SENSE 2 CIRCUIT 12DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA2191A5IYBJR | 1319821-INA2191A5IYBJR | 296-INA2191A5IYBJRDKR-ND | INA2191A5IYBJR | INA2191A5IYBJR | INA2191A5IYBJR | INA2191A5IYBJR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | |
| Bandwidth | 0.0270 MHz | 0.0270 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |