The INA2141UA/1K is a dual, low power instrumentation amplifier with fixed gains of 10 or 100, designed for battery-operated systems. Packaged in a 16-pin SOIC surface-mount, it operates from -2.25 V to -18 V with a quiescent current of 750 µA per amplifier. It features a maximum offset voltage of 50 µV, drift of 0.5 µV/°C, and common-mode rejection of 117 dB at G = 100. Input protection withstands -40 V, bandwidth is 200 kHz at G = 100 and 1 MHz at G = 10, and output can drive 1000 pF. The device is specified for -40°C to +85°C operation.
Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
Instrumentation Amplifier, 2 Func, 50uV Offset-Max, 1MHz Band Width, BIPolar, PDSO16
Dual 1MHz Instrumentation Amplifier, 110dB CMRR, 1.5mA Product overview: INA2141UA/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2141UA/1K can be used for catalog matching and distributor lookup.
IC INST AMP 2 CIRCUIT 16SOIC
IC, INSTRUMENT AMP, 1MHZ, 120DB, SOIC-16
IC INST AMP 2 CIRCUIT 16SOIC
IC INST AMP 2 CIRCUIT 16SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2141UA/1K | INA2141UA/1K-ND | INA2141UA/1K | 687-INA2141UA/1K | INA2141UA/1K | 815-INA2141UA/1K | INA2141UA/1K | INA2141UA/1K | INA2141UA/1K |
| Product Name | INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 1.5mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC, INSTRUMENT AMP, 1MHZ, 120DB, SOIC-16 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 10 to 100 V/V | 10 V/V | |||||||
| CMRR | 117 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 15 volts | 4.5 volts | ||||
| IBIAS | 0.0050 µA | 0.0050 µA | 0.0020 µA | 0.0020 µA |