Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC
Instrumentation Amplifier 1 Circuit 14-SOIC
Low-Noise Instrumentation Amp, 450kHz BW, 100dB CMR, 1-Ch, 14-SOIC Product overview: INA166UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA166UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001815-INA166UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 450kHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): AD8251ARMZ-R7; INA101KU/1KE4; INA166UA; INA118U/2K5;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.45MHz Band Width, BIPolar, PDSO14
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.45MHz Band Width, BIPolar, PDSO14
Instrumentation Amplifier 1 Circuit 14-SOIC
Instrumentation Amplifier 1 Circuit 14-SOIC
IC INST AMP 1 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA166UA | INA166UA-ND | 687-INA166UA | 001815-INA166UA | INA166UA | INA166UA | INA166UA |
| Product Name | INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 450kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 2000 V/V | ||||||
| CMRR | 100 dB | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | 9 to 36 volts | 9 volts | |||
| IBIAS | 12 µA | 2.5 µA | 2.5 µA |