Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Manufacturer: Texas Instruments
Win Source Part Number: 1045481-INA199B2RSWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-UQFN (1.8x1.4)
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 30kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Power Supply Support Circuit, Fixed, 1 Channel, PQCC10
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA199B2RSWT | 296-INA199B2RSWTTR-ND | 1045481-INA199B2RSWT | INA199B2RSWT | INA199B2RSWT |
| Product Name | INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199B2RSWT | Current Sense Amplifiers | |
| Standards and Certifications | RoHS | ||||
| Package Type | SC70,UQFN | 10-UFQFN | 10-UQFN (1.8x1.4) | UQFN10 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Number of Pins | 10 | ||||
| Supply Voltage (VS) | 2.7 to 26 volts |