Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Win Source Part Number: 1260488-INA240A2DR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 400 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 90 µA
Voltage - Input Offset: 5 µV
Current - Supply: 1.8mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51173-6,INA240A2
Base Product Number: INA240
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection 8-SOIC -40 to 125 Product overview: INA240A2DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A2DR can be used for catalog matching and distributor lookup.
Single SOIC-8 Current-Sensing Amplifiers ROHS
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-SOIC -40 to 125
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51173-6-ND | 1260488-INA240A2DR | 687-INA240A2DR | INA240A2DR | INA240A2DR | INA240A2DR | INA240A2DR | INA240A2DR | INA240A2DR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 80V SOIC Operational Amplifier IC | Operational Amplifier/Comparator >> Current-Sensing Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| VOS | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts |