26V, bi-directional, 350kHz current sense amplifier 6-SOT-23 -40 to 125 Product overview: INA181A3IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA181A3IDBVR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Texas Instruments INA181A3IDBVR
Texas Instruments INA181A3IDBVR
Texas Instruments INA181A3IDBVR
Manufacturer: Texas Instruments
Win Source Part Number: 805293-INA181A3IDBVR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 350kHz
Amplifier Type: Current Sense
Slew Rate: 2V/μs
Current - Supply: 260μA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifiers Automotive, 26V bi-directional current sense amplifier for cost-sensitive systems 6-SOT-23 -40 to 125
IC CURR SENSE 1 CIRCUIT SOT23-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC CURR SENSE 1 CIRCUIT SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA181A3IDBVR | 296-47658-6-ND | 2687487 | 805293-INA181A3IDBVR | INA181A3IDBVR | INA181A3IDBVR | INA181A3IDBVR | INA181A3IDBVR | INA181A3IDBVR |
| Product Name | 26V 350kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sensing Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA181A3IDBVR | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | Single-Supply | |||||||
| Source Current (IS) | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | 0.2600 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||||
| Package Type | SOT; SOT-23-6 | SOT; SOT23; SOT-23 | Surface Mount | SOT-23-6 | SOT; SOT23; SOT-23-6 |