Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185772-INA155E/250
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: INA155
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 6.5 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP6N11-010E/SN; MCP6N11-001E/SN; MCP6N11-010E/MNY;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
1-Ch CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, 5.5V, VSSOP Product overview: INA155E/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 6.5V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 6.5V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155E/250 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC, INSTRUMENT AMP, 550KHZ, 90DB, MSOP-8
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA155E/250 | INA155EDKR-ND | 1185772-INA155E/250 | 687-INA155E/250 | INA155E/250 | INA155E/250 | INA155E/250 | 815-INA155E/250 | INA155E/250 | INA155E/250 |
| Product Name | INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA155E/250 | 550kHz 6.5V 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC, INSTRUMENT AMP, 550KHZ, 90DB, MSOP-8 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | 10 V/V | ||||||||
| CMRR | 78 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 5 volts | 2.7 volts | |||||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | 5.00E-5 µA | 1.00E-6 µA |