Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 8-PDIP -40 to 85
Inst Amp 3.4MHz 18V 100dB 8-Pin PDIP Product overview: INA217AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.4MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA217AIP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1185822-INA217AIP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 3.4MHz
Amplifier Type: Instrumentation
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Family Name: INA217
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 60mA
SR - Slew Rate: 15 V/μs
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): LT1167ACN8#TRPBF; LT1167AIN8#TR; LT1167ACN8#TR;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA217AIP | 687-INA217AIP | 296-13452-5-ND | 1185822-INA217AIP | INA217AIP | INA217AIP | INA217AIP | INA217AIP |
| Product Name | INA217 Low Noise, Low-Distortion Instrumentation Amplifier Replacement for SSM2017 | 3.4MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA217AIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||
| CMRR | 100 dB | |||||||
| Supply Voltage (VS) | 9 to 36 volts | 36 volts | 9 volts | 9 volts | ||||
| IBIAS | 12 µA | 2 µA | 2 µA | 2 µA |