Dual, Low Power, G = 10, 100 Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143597-INA2141UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Instrumentation Amplifier, 2 Func, 50uV Offset-Max, 1MHz Band Width, BIPolar, PDSO16
Instrumentation Amplifier, 2 Func, 50uV Offset-Max, 1MHz Band Width, BIPolar, PDSO16
Instrumentation Amplifier 2 Circuit 16-SOIC
INA2141 DUAL, LOW POWER, G = 10, Product overview: INA2141UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2141UA can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit 16-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC INST AMP 2 CIRCUIT 16SOIC
IC INST AMP 2 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2141UA | 143597-INA2141UA | INA2141UA | INA2141UA-ND | 687-INA2141UA | INA2141UA | INA2141UA | INA2141UA | INA2141UA |
| Product Name | INA2141 Dual, Low Power, G = 10, 100 Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2141UA | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP INSTR 200KHZ 16SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 10 to 100 V/V | ||||||||
| CMRR | 117 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | ||||||
| IBIAS | 0.0050 µA | 0.0020 µA | 0.0020 µA | 0.0020 µA |