Texas Instruments INA163 Low-Noise Low-Distortion Instrumentation Amplifier INA163UA/2K5

Description
Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA163 Low-Noise Low-Distortion Instrumentation Amplifier - INA163UA/2K5 - Texas Instruments
Dallas, TX, United States
INA163 Low-Noise Low-Distortion Instrumentation Amplifier
INA163UA/2K5
INA163 Low-Noise Low-Distortion Instrumentation Amplifier INA163UA/2K5
Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85

Low-Noise Low-Distortion Instrumentation Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA163UATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA163UATR-ND
Instrumentation, Op Amps, Buffer Amps INA163UATR-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA163UACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA163UACT-ND
Instrumentation, Op Amps, Buffer Amps INA163UACT-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 800kHz 15V SOIC Operational Amplifier IC
687-INA163UA/2K5
Dual 800kHz 15V SOIC Operational Amplifier IC 687-INA163UA/2K5
Instrumentation Amplifier, 800kHz BW, 100dB CMRR, 15V Dual Supply, 14-SOIC Product overview: INA163UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA163UA/2K5 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 800kHz BW, 100dB CMRR, 15V Dual Supply, 14-SOIC Product overview: INA163UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA163UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 - 082526-INA163UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5
082526-INA163UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 082526-INA163UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 082526-INA163UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 15 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 10mA Channel Output Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082526-INA163UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA163UA/2K5
Instrumentation, OP Amps, Buffer Amps INA163UA/2K5
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA163UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA163UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details - 815-INA163UA/2K5 - Utmel Electronic Limited
Hong Kong, China
IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details
815-INA163UA/2K5
IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details 815-INA163UA/2K5
IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details

IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA163UA/2K5
Instrumentation, OP Amps, Buffer Amps INA163UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA163UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA163UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA163UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA163UA/2K5 INA163UATR-ND 687-INA163UA/2K5 082526-INA163UA/2K5 INA163UA/2K5 INA163UA/2K5 815-INA163UA/2K5 INA163UA/2K5 INA163UA/2K5
Product Name INA163 Low-Noise Low-Distortion Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Dual 800kHz 15V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA163UA/2K5 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC, INSTRUMENT AMP, 800KHZ, 116DB SOIC14 - More Details Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
Supply Voltage (VS) 9 to 36 volts 36 volts 4.5 to 18 volts 15 volts 9 volts 36 volts
IBIAS 12 µA 2 µA 2 µA 2 µA
Unlock Full Specs
to access all available technical data

Similar Products

LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
 - CLC423AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - CLC401AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers