Manufacturer: Texas Instruments
Win Source Part Number: 1319806-INA185A2IDRL
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 210 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 25 µV
Current - Supply: 200µA
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA185A2IDRLRTR
Base Product Number: INA185
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A2IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A2IDRLR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
IC OP AMP 1CH SOT-563
IC OP AMP 1CH SOT-563
Current Sense Amplifiers Ultra-small (SOT-563) precision, high-speed current sense amplifier 6-SOT-5X3 -40 to 125
IC CURR SENSE 1 CIRCUIT SOT563
IC CURR SENSE 1 CIRCUIT SOT563
IC CURR SENSE 1 CIRCUIT SOT563
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563
Single SOT-563 Current-Sensing Amplifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1319806-INA185A2IDRLR | 687-INA185A2IDRLR | 296-INA185A2IDRLRTR-ND | INA185A2IDRLR | INA185A2IDRLR | INA185A2IDRLR | INA185A2IDRLR | INA185A2IDRLR | INA185A2IDRLR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 26V 350kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Current-Sensing Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||
| VOS | 0.0250 millivolts | 0.0250 millivolts | 0.0250 millivolts | ||||||
| IBIAS | 75 µA | 75 µA | 75 µA | ||||||
| GBW | 0.2100 MHz | 0.2100 MHz | 0.2100 MHz |