IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA215CIDCKRDKR-ND | INA215CIDCKR | INA215CIDCKR | INA215CIDCKR | INA215CIDCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | ||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Number of Pins | 6 |