Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CURR SENSE 2 CIRCUIT 8VSSOP
IC CURR SENSE 2 CIRCUIT 8VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CURRENT SENSE AMPLIFIER, 350KHZ, VSSOP-8; No. of Amplifiers:2 Amplifier; Input Bias Current:80µA; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:350kHz; RoHS Compliant: Yes
Current Sense Amplifiers Dual Channel, 26V, Low-/High-Side Voltage Output Current Sense Amp 8-VSSOP -40 to 125
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-47944-2-ND | INA2180A4IDGKT | INA2180A4IDGKT | INA2180A4IDGKT | 26AJ6864 | INA2180A4IDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 350Khz, Vssop-8; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | |||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |