Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP
2-Ch Instrumentation Amp, 200kHz BW, 150uV Vos, PDIP Product overview: INA2126PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136871-INA2126PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 2 Circuit 16-PDIP
Instrumentation Amplifier, 2 Func, 500uV Offset-Max, 0.2MHz Band Width, BIPolar, PDIP16
Instrumentation Amplifier, 2 Func, 500uV Offset-Max, 0.2MHz Band Width, BIPolar, PDIP16
Instrumentation Amplifier 2 Circuit 16-PDIP
Instrumentation Amplifier 2 Circuit 16-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2126PA | 687-INA2126PA | 136871-INA2126PA | INA2126PA-ND | INA2126PA | INA2126PA |
| Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | 200kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126PA | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||
| CMRR | 83 dB | |||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0500 µA |