Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA240A4PWR

Description
Current Sense Amplifier 1 Circuit 8-TSSOP
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-45091-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45091-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45091-6-ND
Current Sense Amplifier 1 Circuit 8-TSSOP

Current Sense Amplifier 1 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45091-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45091-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45091-2-ND
Current Sense Amplifier 1 Circuit 8-TSSOP

Current Sense Amplifier 1 Circuit 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45091-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45091-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45091-1-ND
Current Sense Amplifier 1 Circuit 8-TSSOP

Current Sense Amplifier 1 Circuit 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive TSSOP Operational Amplifier IC
687-INA240A4PWR
Automotive TSSOP Operational Amplifier IC 687-INA240A4PWR
Bidirectional Current Sense Amp, 1Ch, 8-TSSOP, Automotive Product overview: INA240A4PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4PWR can be used for catalog matching and distributor lookup.

Bidirectional Current Sense Amp, 1Ch, 8-TSSOP, Automotive Product overview: INA240A4PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA240A4PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 984206-INA240A4PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
984206-INA240A4PWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 984206-INA240A4PWR
Win Source Part Number: 984206-INA240A4PWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) -3db Bandwidth: 400 kHz Amplifier Type: Current Sense Slew Rate: 2V/µs Current - Input Bias: 90 µA Voltage - Input Offset: 5 µV Current - Supply: 1.8mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-45091-1,296-4509 1-2,296-45091-6 Base Product Number: INA240 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 984206-INA240A4PWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
-3db Bandwidth: 400 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 90 µA
Voltage - Input Offset: 5 µV
Current - Supply: 1.8mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-45091-1,296-45091-2,296-45091-6
Base Product Number: INA240
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA240A4PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA240A4PWR
Instrumentation, OP Amps, Buffer Amps INA240A4PWR
Current Sense Amplifier 1 Circuit 8-TSSOP

Current Sense Amplifier 1 Circuit 8-TSSOP

Buy Now
Currentsense Amp, 400Khz, 125Deg C; No. Of Amplifiers Texas Instruments - 17AH9092 - Newark, An Avnet Company
Chicago, IL, United States
Currentsense Amp, 400Khz, 125Deg C; No. Of Amplifiers Texas Instruments
17AH9092
Currentsense Amp, 400Khz, 125Deg C; No. Of Amplifiers Texas Instruments 17AH9092
CURRENTSENSE AMP, 400KHZ, 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:90µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:400kHz; Supply RoHS Compliant: Yes

CURRENTSENSE AMP, 400KHZ, 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:90µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:400kHz; Supply RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA240A4PWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA240A4PWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA240A4PWR
IC CURR SENSE 1 CIRCUIT 8TSSOP

IC CURR SENSE 1 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA240A4PWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA240A4PWR
Instrumentation, OP Amps, Buffer Amps INA240A4PWR
IC CURR SENSE 1 CIRCUIT 8TSSOP

IC CURR SENSE 1 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA240A4PWR
Current Sense Amplifiers INA240A4PWR
Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-TSSOP -40 to 125

Current Sense Amplifiers 80V, Low-/High-Side, Bi-Directional, Zero-Drift, Current Sense Amp w/Enhanced PWM Rejection 8-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA240A4PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA240A4PWR
Integrated Circuits (ICs) - Linear - Amplifiers INA240A4PWR
IC CURR SENSE 1 CIRCUIT 8TSSOP

IC CURR SENSE 1 CIRCUIT 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-45091-6-ND 687-INA240A4PWR 984206-INA240A4PWR INA240A4PWR 17AH9092 INA240A4PWR INA240A4PWR INA240A4PWR INA240A4PWR
Product Name Instrumentation, Op Amps, Buffer Amps Automotive TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Currentsense Amp, 400Khz, 125Deg C; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.8 milliamps 1.8 milliamps 1.8 milliamps 1.8 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount Surface Mount
Supply Voltage (VS) 2.7 to ? volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3140AT - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
5 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers