Texas Instruments INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA156EA/250

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA156EA/250 - Texas Instruments
Dallas, TX, United States
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA156EA/250
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA156EA/250
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85

Buy Now Datasheet
550kHz 1.8mA 5.5V Operational Amplifier IC - 687-INA156EA/250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550kHz 1.8mA 5.5V Operational Amplifier IC
687-INA156EA/250
550kHz 1.8mA 5.5V Operational Amplifier IC 687-INA156EA/250
Inst Amp 550kHz, 1.8mA, 5.5V, 1Ch, VSSOP Product overview: INA156EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 1.8mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 1.8mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA156EA/250 can be used for catalog matching and distributor lookup.

Inst Amp 550kHz, 1.8mA, 5.5V, 1Ch, VSSOP Product overview: INA156EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 1.8mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 1.8mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA156EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250 - 001810-INA156EA/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250
001810-INA156EA/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250 001810-INA156EA/250
Manufacturer: Texas Instruments Win Source Part Number: 001810-INA156EA/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Slew Rate: 6.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001810-INA156EA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.8mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA156EADKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA156EADKR-ND
Instrumentation, Op Amps, Buffer Amps INA156EADKR-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA156EATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA156EATR-ND
Instrumentation, Op Amps, Buffer Amps INA156EATR-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA156EACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA156EACT-ND
Instrumentation, Op Amps, Buffer Amps INA156EACT-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - INA156EA/250 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 8000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8

Instrumentation Amplifier, 1 Func, 8000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Ic, Op-Amp Instr R-R 550Khz 8Msop; No. Of Amplifiers Texas Instruments - 28AH2613 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Instr R-R 550Khz 8Msop; No. Of Amplifiers Texas Instruments
28AH2613
Ic, Op-Amp Instr R-R 550Khz 8Msop; No. Of Amplifiers Texas Instruments 28AH2613
IC, OP-AMP INSTR R-R 550KHZ 8MSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:8mV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

IC, OP-AMP INSTR R-R 550KHZ 8MSOP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:8mV; Slew Rate:6.5V/µs; Bandwidth:550kHz; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA156EA/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA156EA/250
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA156EA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA156EA/250
Integrated Circuits (ICs) - Linear - Amplifiers INA156EA/250
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA156EA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA156EA/250
Instrumentation, OP Amps, Buffer Amps INA156EA/250
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA156EA/250 687-INA156EA/250 001810-INA156EA/250 INA156EADKR-ND INA156EA/250 28AH2613 INA156EA/250 INA156EA/250 INA156EA/250
Product Name INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 550kHz 1.8mA 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250 Instrumentation, Op Amps, Buffer Amps Ic, Op-Amp Instr R-R 550Khz 8Msop; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 50 V/V
CMRR 72 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
IBIAS 1.00E-5 µA 1.00E-6 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5801IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers