Texas Instruments INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141U/2K5

Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier - INA141U/2K5 - Texas Instruments
Dallas, TX, United States
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier
INA141U/2K5
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier INA141U/2K5
Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC

Precision, Low Power, G = 10, 100 Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-INA141U/2K5
1MHz SOIC Operational Amplifier IC 687-INA141U/2K5
1MHz Instrumentation Amplifier, 5nA Ib, 50uV Vos, 117dB CMRR, 8-SOIC Product overview: INA141U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141U/2K5 can be used for catalog matching and distributor lookup.

1MHz Instrumentation Amplifier, 5nA Ib, 50uV Vos, 117dB CMRR, 8-SOIC Product overview: INA141U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA141U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44818-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44818-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44818-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44818-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44818-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44818-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44818-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44818-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44818-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 - 001796-INA141U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U/2K5
001796-INA141U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 001796-INA141U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001796-INA141U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 750μA Channel Output Current: 15mA Alternative Parts (Cross-Reference): AD620BRZ; INA118U/2K5G4; INA128UAE4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 001796-INA141U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 750μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): AD620BRZ; INA118U/2K5G4; INA128UAE4;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA141U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA141U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA141U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA141U/2K5
Instrumentation, OP Amps, Buffer Amps INA141U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA141U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA141U/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA141U/2K5
Instrumentation, OP Amps, Buffer Amps INA141U/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA141U/2K5 687-INA141U/2K5 296-44818-6-ND 001796-INA141U/2K5 INA141U/2K5 INA141U/2K5 INA141U/2K5 INA141U/2K5
Product Name INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier 1MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA141U/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 100 V/V
CMRR 117 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data