Manufacturer: Texas Instruments
Win Source Part Number: 776782-INA210CIDCKT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Current Sense
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA210C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: SC-70-6
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 14kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): INA210CIDCKR; MAX4377FAUA+; MAX4378HAUD+; MAX4377HAUA+;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA210CIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210CIDCKT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 6-SC70 -40 to 125
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 776782-INA210CIDCKT | 687-INA210CIDCKT | 296-51139-2-ND | INA210CIDCKT | INA210CIDCKT | INA210CIDCKT | INA210CIDCKT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210CIDCKT | 26V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||
| VOS | 5.50E-4 millivolts | 5.50E-4 millivolts | |||||
| IBIAS | 28 µA | 28 µA | |||||
| GBW | 0.0140 MHz | 0.0140 MHz | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |