Manufacturer: Texas Instruments
Win Source Part Number: 1319803-INA190A4QDCK
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 33 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Current - Supply: 48µA
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA190A4QDCKRQ1T
Base Product Number: INA190
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
AEC-Q100, 40V, bi-directional, ultra-precise current sense amplifier w/picoamp IB & ENABLE 6-SC70 -40 to 125 Product overview: INA190A4QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A4QDCKRQ1 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OP AMP 1CH SC-70-6
IC OP AMP 1CH SC-70-6
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Current Sense Amplifiers AEC-Q100 40V, bi-dir, low-/high-side, zero-drift, voltage output CSA w/low bias current and enable 6-SC70 -40 to 125
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319803-INA190A4QDCKRQ1 | 687-INA190A4QDCKRQ1 | 296-INA190A4QDCKRQ1TR-ND | INA190A4QDCKRQ1 | INA190A4QDCKRQ1 | INA190A4QDCKRQ1 | INA190A4QDCKRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | |||
| VOS | 0.0030 millivolts | 0.0030 millivolts | |||||
| IBIAS | 5.00E-4 µA | 5.00E-4 µA | |||||
| GBW | 0.0330 MHz | 0.0330 MHz |