Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA190A3IRSWR

Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51131-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51131-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51131-2-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51131-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51131-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51131-6-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51131-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51131-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51131-1-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR - 921183-INA190A3IRSWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR
921183-INA190A3IRSWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR 921183-INA190A3IRSWR
Manufacturer: Texas Instruments Win Source Part Number: 921183-INA190A3IRSWR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Amplifier Circuit Rail-to-Rail 10-UQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: INA190 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51131-2, 296-51131-1, 296-51131-6, INA190A3IRSWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921183-INA190A3IRSWR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Amplifier Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA190
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51131-2, 296-51131-1, 296-51131-6, INA190A3IRSWR-ND

Buy Now Datasheet
Singapore, Singapore
40V Operational Amplifier IC
687-INA190A3IRSWR
40V Operational Amplifier IC 687-INA190A3IRSWR
40V, bi-directional, ultra-precise current sense amplifier w/picoamp IB & ENABLE 10-UQFN -40 to 125 Product overview: INA190A3IRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A3IRSWR can be used for catalog matching and distributor lookup.

40V, bi-directional, ultra-precise current sense amplifier w/picoamp IB & ENABLE 10-UQFN -40 to 125 Product overview: INA190A3IRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A3IRSWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA190A3IRSWR
Current Sense Amplifiers INA190A3IRSWR
Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125

Current Sense Amplifiers 40V high-precision, low bias current, low power current sense amplifier with ENABLE 10-UQFN -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA190A3IRSWR
Instrumentation, OP Amps, Buffer Amps INA190A3IRSWR
Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA190A3IRSWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA190A3IRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA190A3IRSWR
Instrumentation, OP Amps, Buffer Amps INA190A3IRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA190A3IRSWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA190A3IRSWR
Integrated Circuits (ICs) - Linear - Amplifiers INA190A3IRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51131-2-ND 921183-INA190A3IRSWR 687-INA190A3IRSWR INA190A3IRSWR INA190A3IRSWR INA190A3IRSWR INA190A3IRSWR INA190A3IRSWR
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA190A3IRSWR 40V Operational Amplifier IC Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0400 milliamps 0.0400 milliamps 0.0400 milliamps
Slew Rate 0.2500 V/µs 0.2500 V/µs 0.2500 V/µs 2.50E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-UFQFN 10-UQFN (1.8x1.4) 10-UFQFN Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5163IC-T7A - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 500 MHz
View Details
Op Amps - 1581859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details