The INA2128 is a dual, low-power instrumentation amplifier designed for precision signal conditioning in applications such as pressure transmitters, weigh scales, and ECG systems. It is available in a 16-pin SOIC package measuring 10.3mm × 10.3mm, with an operating temperature range of -40°C to +85°C. The device offers a maximum offset voltage of 50µV, drift of 0.5µV/°C, and a common-mode rejection ratio of 120dB minimum. Input bias current is specified up to 5nA max for CSO: SHE and 0.7nA max for CSO: TID, with a bandwidth of 1.3MHz at G=1 V/V. It operates from ±2.25V to ±18V supplies and draws 700µA per channel. Input protection is rated to ±40V. The part is supplied in tape and reel packaging with 1000 units per reel.
Dual, Low Power Instrumentation Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1185812-INA2128UA/1K
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 1.3MHz
Supply Current: 1.4mA
Amplifier Type: Instrumentation
Slew Rate: 4V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: INA2128
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Instrumentation Amplifier 2 Circuit 16-SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
Dual 1.3MHz Instrumentation Amplifier, 110dB CMRR, 25uV Vos, SOIC Product overview: INA2128UA/1K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128UA/1K can be used for catalog matching and distributor lookup.
IC INST AMP 2 CIRCUIT 16SOIC
Instrumentation Amplifier 2 Circuit 16-SOIC
IC INST AMP 2 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2128UA/1K | 1185812-INA2128UA/1K | 296-INA2128UA/1KTR-ND | 687-INA2128UA/1K | INA2128UA/1K | INA2128UA/1K | INA2128UA/1K |
| Product Name | INA2128 Dual, Low Power Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA/1K | Instrumentation, Op Amps, Buffer Amps | Dual 1.3MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||
| CMRR | 120 dB | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||
| IBIAS | 0.0050 µA | 0.0200 µA | 0.0020 µA |