Texas Instruments INA2132 Dual, Low Power, Single-Supply Difference Amplifier INA2132UA

Description
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2132 Dual, Low Power, Single-Supply Difference Amplifier - INA2132UA - Texas Instruments
Dallas, TX, United States
INA2132 Dual, Low Power, Single-Supply Difference Amplifier
INA2132UA
INA2132 Dual, Low Power, Single-Supply Difference Amplifier INA2132UA
Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85

Dual, Low Power, Single-Supply Difference Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2132UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2132UA-ND
Instrumentation, Op Amps, Buffer Amps INA2132UA-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 300kHz 18V 36V Operational Amplifier IC
687-INA2132UA
Dual 300kHz 18V 36V Operational Amplifier IC 687-INA2132UA
Dual Diff Amp, 300kHz BW, 74dB CMRR, 75uV Vos, 18V/36V Supply Product overview: INA2132UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2132UA can be used for catalog matching and distributor lookup.

Dual Diff Amp, 300kHz BW, 74dB CMRR, 75uV Vos, 18V/36V Supply Product overview: INA2132UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2132UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132UA - 087234-INA2132UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132UA
087234-INA2132UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132UA 087234-INA2132UA
Manufacturer: Texas Instruments Win Source Part Number: 087234-INA2132UA Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 300kHz Amplifier Type: Instrumentation Slew Rate: 0.1 V/μs Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 160μA Channel Output Current: 12mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087234-INA2132UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.1 V/μs
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 160μA
Channel Output Current: 12mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA2132UA
Differential Amplifiers INA2132UA
Differential Amplifiers Dual Low Power Single-Supply

Differential Amplifiers Dual Low Power Single-Supply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2132UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2132UA
Instrumentation, OP Amps, Buffer Amps INA2132UA
Instrumentation Amplifier 2 Circuit 14-SOIC

Instrumentation Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2132UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2132UA
Instrumentation, OP Amps, Buffer Amps INA2132UA
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2132UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2132UA
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2132UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2132UA
Integrated Circuits (ICs) - Linear - Amplifiers INA2132UA
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site
Amplifier, Diff, 300Khz, 0.1V/us, Soic14; No. Of Amplifiers Texas Instruments - 28AH2636 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Diff, 300Khz, 0.1V/us, Soic14; No. Of Amplifiers Texas Instruments
28AH2636
Amplifier, Diff, 300Khz, 0.1V/us, Soic14; No. Of Amplifiers Texas Instruments 28AH2636
AMPLIFIER, DIFF, 300KHZ, 0.1V/US, SOIC14; No. of Amplifiers:2Amplifie rs; Input Offset Voltage:500µV; Gain dB Max:-; Bandwidth:300kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

AMPLIFIER, DIFF, 300KHZ, 0.1V/US, SOIC14; No. of Amplifiers:2Amplifiers; Input Offset Voltage:500µV; Gain dB Max:-; Bandwidth:300kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number INA2132UA INA2132UA-ND 687-INA2132UA 087234-INA2132UA INA2132UA INA2132UA INA2132UA INA2132UA INA2132UA 28AH2636
Product Name INA2132 Dual, Low Power, Single-Supply Difference Amplifier Instrumentation, Op Amps, Buffer Amps Dual 300kHz 18V 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2132UA Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Amplifier, Diff, 300Khz, 0.1V/us, Soic14; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Source Current (IS) 0.1600 milliamps 0.1600 milliamps 0.1600 milliamps 0.1600 milliamps
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA105 Precision Unity Gain Differential Amplifier - INA105AM - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers