Current Sense Amplifier 1 Circuit SC-70-6
Win Source Part Number: 1353854-INA215CQDCKR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: INA215
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 65µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 40 kHz
Current - Input Bias: 28 µA
Voltage - Input Offset: 1 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 26 V
AEC-Q100, 26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA215CQDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA215CQDCKRQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 60uV Offset-Max, PDSO6
Current Sense Amplifiers AEC-Q100, 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amp 6-SC70 -40 to 125
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51154-2-ND | 1353854-INA215CQDCKRQ1 | 687-INA215CQDCKRQ1 | INA215CQDCKRQ1 | INA215CQDCKRQ1 | INA215CQDCKRQ1 | INA215CQDCKRQ1 | INA215CQDCKRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 26V Operational Amplifier IC | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; SC-70; TSSOP5, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | AEC-Q100 | |||
| Number of Pins | 6 |