Texas Instruments INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA156EA/2K5

Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier - INA156EA/2K5 - Texas Instruments
Dallas, TX, United States
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier
INA156EA/2K5
INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier INA156EA/2K5
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP

Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V 550kHz 6.5V Operational Amplifier IC
687-INA156EA/2K5
5.5V 550kHz 6.5V Operational Amplifier IC 687-INA156EA/2K5
5.5V CMOS Instrumentation Amp, 550kHz, 6.5V/µs Slew, 8mV Offset, RRO, VSSOP Product overview: INA156EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA156EA/2K5 can be used for catalog matching and distributor lookup.

5.5V CMOS Instrumentation Amp, 550kHz, 6.5V/µs Slew, 8mV Offset, RRO, VSSOP Product overview: INA156EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA156EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 - 040620-INA156EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5
040620-INA156EA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 040620-INA156EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 040620-INA156EA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 550kHz Amplifier Type: Instrumentation Slew Rate: 6.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 040620-INA156EA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.8mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - INA156EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 8000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8

Instrumentation Amplifier, 1 Func, 8000uV Offset-Max, 0.55MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA156EA/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA156EA/2K5TR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA156EA/2K5TR-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA156EA/2K5
Instrumentation, OP Amps, Buffer Amps INA156EA/2K5
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA156EA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA156EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA156EA/2K5
Instrumentation, OP Amps, Buffer Amps INA156EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA156EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA156EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA156EA/2K5
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA156EA/2K5 687-INA156EA/2K5 040620-INA156EA/2K5 INA156EA/2K5 296-INA156EA/2K5TR-ND INA156EA/2K5 INA156EA/2K5 INA156EA/2K5 INA156EA/2K5
Product Name INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 5.5V 550kHz 6.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 50 V/V
CMRR 72 dB
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
IBIAS 1.00E-5 µA 1.00E-6 µA 1.00E-6 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117BM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers