The INA156 is a single-supply, rail-to-rail output CMOS instrumentation amplifier with fixed gains of 10V/V or 50V/V, selectable by pin strapping, and designed for low-voltage operation from +2.7V to +5.5V. It is housed in an MSOP-8 surface-mount package and specified for operation over the temperature range of -55°C to +125°C. The device features a bandwidth of 550kHz at G=10, a slew rate of 6.5V/µs, input bias current of 1pA, and offset drift of -5µV/°C. Input common-mode range extends from near ground to within 0.3V of the positive supply rail at 5.5V. Output swing is within 20mV of the rails under specified load conditions. The part is qualified for industrial and automotive instrumentation applications.
Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
5.5V CMOS Instrumentation Amp, 550kHz, 6.5V/µs Slew Rate, 8mV Offset, RRO, VSSOP Product overview: INA156EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA156EA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 776772-INA156EA/250G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 550kHz
Amplifier Type: Instrumentation
Current - Input Bias: 1pA
Voltage - Input Offset: 2.5mV
Family Name: INA156
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 6.5 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6N16-001E/MS; MCP6N16T-001E/MS; MCP6N16-010E/MS; MCP6N16T-010E/MS;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP INSTR 550KHZ RRO 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA156EA/250G4 | INA156EA/250G4-ND | 687-INA156EA/250G4 | 776772-INA156EA/250G4 | INA156EA/250G4 | INA156EA/250G4 | 815-INA156EA/250G4 | INA156EA/250G4 |
| Product Name | INA156 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | 5.5V 550kHz 6.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA156EA/250G4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP INSTR 550KHZ RRO 8VSSOP | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | 10 V/V | ||||||
| CMRR | 72 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 volts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |