Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319522-INA155EA/2K5
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 550 kHz
Amplifier Type: Instrumentation
Slew Rate: 6.5V/µs
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 1.7mA
Current - Output / Channel: 50 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA155EA/2K5G4,INA15
Base Product Number: INA155
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
1.7mA CMOS Instrumentation Amp, 550kHz BW, 6.5V/µs SR, 1mV Vos, 80dB CMRR Product overview: INA155EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7mA, 550kHz, 6.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7mA, 550kHz, 6.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA155EA/2K5 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA155EA/2K5 | 296-INA155EA/2K5DKR-ND | 1319522-INA155EA/2K5 | 687-INA155EA/2K5 | INA155EA/2K5 | INA155EA/2K5 | INA155EA/2K5 | INA155EA/2K5 |
| Product Name | INA155 Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1.7mA 550kHz 6.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 10 to 50 V/V | |||||||
| CMRR | 78 dB | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| IBIAS | 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA |