Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Win Source Part Number: 1260443-INA2180A1QDG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 355µA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51155-2,INA2180A
Base Product Number: INA2180
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
AEC-Q100, 26V, dual channel, 350kHz current sense amplifier 8-VSSOP -40 to 125 Product overview: INA2180A1QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2180A1QDGKRQ1
IC CURR SENSE 2 CIRCUIT 8VSSOP
IC CURR SENSE 2 CIRCUIT 8VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Current Sense Amplifiers AEC-Q100, Dual Channel, 26V, Low-/High-Side, Voltage Output Current Sense Amp 8-VSSOP -40 to 125
IC CURR SENSE 2 CIRCUIT 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA2180A1QDGKRQ1TR-ND | 1260443-INA2180A1QDGKRQ1 | 687-INA2180A1QDGKRQ1 | INA2180A1QDGKRQ1 | INA2180A1QDGKRQ1 | INA2180A1QDGKRQ1 | INA2180A1QDGKRQ1 | INA2180A1QDGKRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive Dual 26V 350kHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | 0.3550 milliamps | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |