The INA2128 is a dual, low-power instrumentation amplifier with a 16-pin SOIC package measuring 10.3mm × 10.3mm. It operates from ±2.25V to ±18V supplies with a quiescent current of 700µA per channel and is specified for operation from -40°C to +85°C. The device features a maximum offset voltage of 50µV, a drift of 0.5µV/°C, input bias current of 0.7nA max (CSO: TID), 120dB minimum common-mode rejection, and 1.3MHz bandwidth at G=1. Inputs are protected to ±40V. Gain is set by a single external resistor from 1 to 10,000.
Dual, Low Power Instrumentation Amplifier 16-SOIC
Dual Instrumentation Amp, 1.3MHz BW, 110dB CMRR, 16-SOIC Product overview: INA2128UA/1KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2128UA/1KG4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 068881-INA2128UA/1KG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 2 Circuit 16-SOIC
IC INST AMP 2 CIRCUIT 16SOIC
IC INST AMP 2 CIRCUIT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2128UA/1KG4 | 687-INA2128UA/1KG4 | INA2128UA/1KG4-ND | 068881-INA2128UA/1KG4 | INA2128UA/1KG4 | INA2128UA/1KG4 | INA2128UA/1KG4 |
| Product Name | INA2128 Dual, Low Power Instrumentation Amplifier | Dual 1.3MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2128UA/1KG4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||
| CMRR | 120 dB | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||
| IBIAS | 0.0050 µA | 0.0200 µA | 0.0020 µA |