Win Source Part Number: 1354988-INA191A5IYFD
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Zero-Drift
Product Status: Active
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA (1.17x0.77)
Base Product Number: INA191
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 43mA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 27 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 2.5 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
40V, ultra-precise current sense amplifier with ENABLE and picoamp IB in WCSP 6-DSBGA -40 to 125 Product overview: INA191A5IYFDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA191A5IYFDR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77)
IC CURR SENSE 1 CIRCUIT 6DSBGA
IC CURR SENSE 1 CIRCUIT 6DSBGA
Current Sense Amplifiers 40V,low-/high-side, zero-drift, voltage output CSA w/low bias current & enable in WCSP package 6-DSBGA -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1354988-INA191A5IYFDR | 687-INA191A5IYFDR | 296-INA191A5IYFDRTR-ND | INA191A5IYFDR | INA191A5IYFDR | INA191A5IYFDR | INA191A5IYFDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers |
| Source Current (IS) | 43 milliamps | 43 milliamps | 43 milliamps | 43 milliamps | |||
| VOS | 0.0025 millivolts | 0.0025 millivolts | |||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | |||||
| GBW | 0.0270 MHz | 0.0270 MHz | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs |