Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2133U/2K5

Description
Win Source Part Number: 1260459-INA2133U/2K5 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) -3db Bandwidth: 1.5 MHz Amplifier Type: Differential Slew Rate: 5V/µs Voltage - Input Offset: 150 µV Current - Supply: 950µA Current - Output / Channel: 32 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: INA2133U/2K5R Base Product Number: INA2133 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260459-INA2133U/2K5 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) -3db Bandwidth: 1.5 MHz Amplifier Type: Differential Slew Rate: 5V/µs Voltage - Input Offset: 150 µV Current - Supply: 950µA Current - Output / Channel: 32 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: INA2133U/2K5R Base Product Number: INA2133 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260459-INA2133U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260459-INA2133U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260459-INA2133U/2K5
Win Source Part Number: 1260459-INA2133U/2K5 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) -3db Bandwidth: 1.5 MHz Amplifier Type: Differential Slew Rate: 5V/µs Voltage - Input Offset: 150 µV Current - Supply: 950µA Current - Output / Channel: 32 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: INA2133U/2K5R Base Product Number: INA2133 Product Status: Obsolete Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260459-INA2133U/2K5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
-3db Bandwidth: 1.5 MHz
Amplifier Type: Differential
Slew Rate: 5V/µs
Voltage - Input Offset: 150 µV
Current - Supply: 950µA
Current - Output / Channel: 32 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: INA2133U/2K5R
Base Product Number: INA2133
Product Status: Obsolete
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Singapore, Singapore
Dual 1.5MHz SOIC Operational Amplifier IC
687-INA2133U/2K5
Dual 1.5MHz SOIC Operational Amplifier IC 687-INA2133U/2K5
DUAL OP-AMP, 750uV OFFSET-MAX, 1.5MHz BAND WIDTH, PDSO14, GREEN, SOIC-14 Product overview: INA2133U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2133U/2K5 can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 750uV OFFSET-MAX, 1.5MHz BAND WIDTH, PDSO14, GREEN, SOIC-14 Product overview: INA2133U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2133U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2133U/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2133U/2K5-ND
Instrumentation, Op Amps, Buffer Amps INA2133U/2K5-ND
Differential Amplifier 1 Circuit 14-SOIC

Differential Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA2133U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA2133U/2K5
IC OPAMP DIFF 1 CIRCUIT 14SOIC

IC OPAMP DIFF 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2133U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2133U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA2133U/2K5
IC OPAMP DIFF 2 CIRCUIT 14SOIC

IC OPAMP DIFF 2 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2133U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2133U/2K5
Instrumentation, OP Amps, Buffer Amps INA2133U/2K5
IC OPAMP DIFF 1 CIRCUIT 14SOIC

IC OPAMP DIFF 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2133U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2133U/2K5
Instrumentation, OP Amps, Buffer Amps INA2133U/2K5
Differential Amplifier 1 Circuit 14-SOIC

Differential Amplifier 1 Circuit 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260459-INA2133U/2K5 687-INA2133U/2K5 INA2133U/2K5-ND INA2133U/2K5 INA2133U/2K5 INA2133U/2K5 INA2133U/2K5
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 1.5MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps
VOS 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs 5 V/µs
Bandwidth 1.5 MHz 1.5 MHz 1.5 MHz 1.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8137YR-REEL - Lingto Electronic Limited
Specs
Source Current (IS) 3.2 milliamps
Bandwidth 110 MHz
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers