Texas Instruments INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier INA166UA/2K5

Description
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC
Request a Quote
Description
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA166 is a low-noise, low-distortion instrumentation amplifier with a fixed gain of 2000, designed for amplifying low-level signals such as from microphones or hydrophones. It is available in an SO-14 surface-mount package and operates over a temperature range of -40°C to +85°C, with an extended operating range up to +125°C. The device supports a wide supply voltage range of ±4.5V to ±18V, provides a bandwidth of 450kHz, and achieves a common-mode rejection ratio of over 100dB. Input-referred voltage noise is 1.3nV/√Hz at 1kHz, and total harmonic distortion plus noise is 0.09% at 1kHz. The INA166UA/2K5 variant is supplied in a 2500-piece tape and reel package.

Datasheet Summary
Powered by GS/AI

The INA166 is a low-noise, low-distortion instrumentation amplifier with a fixed gain of 2000, designed for amplifying low-level signals such as from microphones or hydrophones. It is available in an SO-14 surface-mount package and operates over a temperature range of -40°C to +85°C, with an extended operating range up to +125°C. The device supports a wide supply voltage range of ±4.5V to ±18V, provides a bandwidth of 450kHz, and achieves a common-mode rejection ratio of over 100dB. Input-referred voltage noise is 1.3nV/√Hz at 1kHz, and total harmonic distortion plus noise is 0.09% at 1kHz. The INA166UA/2K5 variant is supplied in a 2500-piece tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier - INA166UA/2K5 - Texas Instruments
Dallas, TX, United States
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier
INA166UA/2K5
INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier INA166UA/2K5
Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC

Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA166UATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA166UATR-ND
Instrumentation, Op Amps, Buffer Amps INA166UATR-ND
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 - 874575-INA166UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5
874575-INA166UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 874575-INA166UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 874575-INA166UA/2K5 Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA166 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: INA166UATR, INA166UATR-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 874575-INA166UA/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA166
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA166UATR, INA166UATR-NDR

Buy Now Datasheet
 - INA166UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.45MHz Band Width, BIPolar, PDSO14

Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 0.45MHz Band Width, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
450kHz SOIC Operational Amplifier IC
687-INA166UA/2K5
450kHz SOIC Operational Amplifier IC 687-INA166UA/2K5
Low-Noise Instrumentation Amp, 450kHz BW, 100dB CMR, 1-Ch, 14-SOIC Product overview: INA166UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA166UA/2K5 can be used for catalog matching and distributor lookup.

Low-Noise Instrumentation Amp, 450kHz BW, 100dB CMR, 1-Ch, 14-SOIC Product overview: INA166UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA166UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5
Instrumentation, OP Amps, Buffer Amps INA166UA/2K5
Instrumentation Amplifier 1 Circuit 14-SOIC

Instrumentation Amplifier 1 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA166UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA166UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA166UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA166UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA166UA/2K5
Instrumentation, OP Amps, Buffer Amps INA166UA/2K5
IC INST AMP 1 CIRCUIT 14SOIC

IC INST AMP 1 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA166UA/2K5 INA166UATR-ND 874575-INA166UA/2K5 INA166UA/2K5 687-INA166UA/2K5 INA166UA/2K5 INA166UA/2K5 INA166UA/2K5 INA166UA/2K5
Product Name INA166 Low-Noise, Low-Distortion, G=2000 Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA166UA/2K5 450kHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2000 V/V
CMRR 100 dB
Supply Voltage (VS) 9 to 36 volts 36 volts 9 volts
IBIAS 12 µA 2.5 µA 2.5 µA
Unlock Full Specs
to access all available technical data