Texas Instruments High-Performance Analog 26V 350kHz Operational Amplifier IC INA185A4IDRLR

Description
26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A4IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A4IDRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A4IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A4IDRLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V 350kHz Operational Amplifier IC - 687-INA185A4IDRLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 350kHz Operational Amplifier IC
687-INA185A4IDRLR
26V 350kHz Operational Amplifier IC 687-INA185A4IDRLR
26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A4IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A4IDRLR can be used for catalog matching and distributor lookup.

26V, 350kHz, bi-directional, high-precision current sense amplifier in ultra small (sot-563) package 6-SOT-5X3 -40 to 125 Product overview: INA185A4IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA185A4IDRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA185A4IDRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA185A4IDRLRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA185A4IDRLRTR-ND
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA185A4IDRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA185A4IDRLRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA185A4IDRLRDKR-ND
IC CURR SENSE 1 CIRCUIT SOT563

IC CURR SENSE 1 CIRCUIT SOT563

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA185A4IDRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA185A4IDRLRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA185A4IDRLRCT-ND
IC CURR SENSE 1 CIRCUIT SOT563

IC CURR SENSE 1 CIRCUIT SOT563

Buy Now Datasheet
 - INA185A4IDRLR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 55uV Offset-Max, PDSO6

Operational Amplifier, 1 Func, 55uV Offset-Max, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357413-INA185A4IDRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357413-INA185A4IDRLR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357413-INA185A4IDRLR
Win Source Part Number: 1357413-INA185A4IDRL R Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: INA185 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 200µA Number of Circuits: 1 Amplifier Type: Current Sense Slew Rate: 2V/µs Gain Bandwidth Product: 105 kHz Current - Input Bias: 75 µA Voltage - Input Offset: 25 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357413-INA185A4IDRLR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: INA185
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 200µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 105 kHz
Current - Input Bias: 75 µA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA185A4IDRLR
Current Sense Amplifiers INA185A4IDRLR
Current Sense Amplifiers Ultra-small (SOT-563) precision, high-speed current sense amplifier 6-SOT-5X3 -40 to 125

Current Sense Amplifiers Ultra-small (SOT-563) precision, high-speed current sense amplifier 6-SOT-5X3 -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA185A4IDRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA185A4IDRLR
Instrumentation, OP Amps, Buffer Amps INA185A4IDRLR
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563

Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA185A4IDRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA185A4IDRLR
Integrated Circuits (ICs) - Linear - Amplifiers INA185A4IDRLR
IC CURR SENSE 1 CIRCUIT SOT563

IC CURR SENSE 1 CIRCUIT SOT563

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA185A4IDRLR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA185A4IDRLR
Instrumentation, OP Amps, Buffer Amps INA185A4IDRLR
IC CURR SENSE 1 CIRCUIT SOT563

IC CURR SENSE 1 CIRCUIT SOT563

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA185A4IDRLR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA185A4IDRLR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA185A4IDRLR
IC CURR SENSE 1 CIRCUIT SOT563

IC CURR SENSE 1 CIRCUIT SOT563

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-INA185A4IDRLR 296-INA185A4IDRLRTR-ND INA185A4IDRLR 1357413-INA185A4IDRLR INA185A4IDRLR INA185A4IDRLR INA185A4IDRLR INA185A4IDRLR INA185A4IDRLR
Product Name 26V 350kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Package Type SOT; SOT-563, SOT-666 SOT; SOT-5X3-6 SOT-563, SOT-666 SOT; SOT-563, SOT-666 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data