Texas Instruments INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126P

Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions - INA2126P - Texas Instruments
Dallas, TX, United States
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions
INA2126P
INA2126 Micropower Instrumentation Amplifier Single and Dual Versions INA2126P
Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP

Micropower Instrumentation Amplifier Single and Dual Versions 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 200kHz 18V Operational Amplifier IC
687-INA2126P
Dual 200kHz 18V Operational Amplifier IC 687-INA2126P
Dual Instrumentation Amplifier, 200kHz BW, 83dB CMRR, 18V Max Product overview: INA2126P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126P can be used for catalog matching and distributor lookup.

Dual Instrumentation Amplifier, 200kHz BW, 83dB CMRR, 18V Max Product overview: INA2126P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2126P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - INA2126P - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 2 Func, 250uV Offset-Max, 0.2MHz Band Width, BIPolar, PDIP16

Instrumentation Amplifier, 2 Func, 250uV Offset-Max, 0.2MHz Band Width, BIPolar, PDIP16

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2126P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2126P-ND
Instrumentation, Op Amps, Buffer Amps INA2126P-ND
Instrumentation Amplifier 2 Circuit 16-PDIP

Instrumentation Amplifier 2 Circuit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2126P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2126P
Integrated Circuits (ICs) - Linear - Amplifiers INA2126P
IC INST AMP 2 CIRCUIT 16DIP

IC INST AMP 2 CIRCUIT 16DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA2126P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2126P
Instrumentation, OP Amps, Buffer Amps INA2126P
Instrumentation Amplifier 2 Circuit 16-PDIP

Instrumentation Amplifier 2 Circuit 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA2126P 687-INA2126P INA2126P INA2126P-ND INA2126P INA2126P
Product Name INA2126 Micropower Instrumentation Amplifier Single and Dual Versions Dual 200kHz 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 volts
IBIAS 0.0250 µA 0.0100 µA
Unlock Full Specs
to access all available technical data