Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1319791-INA2181A1IDS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 350 kHz
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Current - Input Bias: 75 µA
Voltage - Input Offset: 100 µV
Current - Supply: 356µA
Supplier Device Package: 10-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA2181A1IDSQRDK
Base Product Number: INA2181
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
26V, dual channel, bi-directional, 350kHz current sense amplifier 10-WSON -40 to 125 Product overview: INA2181A1IDSQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 26V, 350kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 26V, 350kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2181A1IDSQR can be used for catalog matching and distributor lookup.
IC CURR SENSE 2 CIRCUIT 10WSON
IC CURR SENSE 2 CIRCUIT 10WSON
Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
IC CURR SENSE 2 CIRCUIT 10WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA2181A1IDSQRDKR-ND | 1319791-INA2181A1IDSQR | 687-INA2181A1IDSQR | INA2181A1IDSQR | INA2181A1IDSQR | INA2181A1IDSQR | INA2181A1IDSQR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 26V 350kHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | 0.3560 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | Surface Mount | 10-WFDFN Exposed Pad | Surface Mount |