Texas Instruments Instrumentation, Op Amps, Buffer Amps INA199C3RSWT

Description
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Request a Quote Datasheet
Description
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-51138-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51138-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51138-1-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51138-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51138-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51138-2-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3RSWT - 776775-INA199C3RSWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3RSWT
776775-INA199C3RSWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3RSWT 776775-INA199C3RSWT
Manufacturer: Texas Instruments Win Source Part Number: 776775-INA199C3RSWT Operating Temperature Range: -40°C ~ 125°C Number of Circuits: 2 Amplifier Type: Zero-Drift Family Name: INA199 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 2.7 V ~ 26 V Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376HAUK+TG103; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776775-INA199C3RSWT
Operating Temperature Range: -40°C ~ 125°C
Number of Circuits: 2
Amplifier Type: Zero-Drift
Family Name: INA199
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376HAUK+TG103;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199C3RSWT
Current Sense Amplifiers INA199C3RSWT
Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 10-UQFN -40 to 125

Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 10-UQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-51138-1-ND 776775-INA199C3RSWT INA199C3RSWT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C3RSWT Current Sense Amplifiers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641AN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers