Win Source Part Number: 1128414-INA180A4QDBV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 105 kHz
Current - Input Bias: 80 µA
Voltage - Input Offset: 100 µV
Current - Supply: 197µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA180A4QDBVRQ1T
Base Product Number: INA180
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
AEC-Q100, 26V, 350kHz current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA180A4QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA180A4QDBVRQ1 can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers Automotive, 26V current sense amplifier for cost-sensitive systems 5-SOT-23 -40 to 125
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1128414-INA180A4QDBVRQ1 | 687-INA180A4QDBVRQ1 | 296-INA180A4QDBVRQ1TR-ND | INA180A4QDBVRQ1 | INA180A4QDBVRQ1 | INA180A4QDBVRQ1 | INA180A4QDBVRQ1 | INA180A4QDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive 26V 350kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1970 milliamps | 0.1970 milliamps | 0.1970 milliamps | 0.1970 milliamps | ||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 80 µA | 80 µA | 80 µA | |||||
| GBW | 0.1050 MHz | 0.1050 MHz | 0.1050 MHz | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs |