Win Source Part Number: 1354547-INA190A2IDDF
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Base Product Number: INA190
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 48µA
Number of Circuits: 1
Amplifier Type: Current Sense
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 37 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 3 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Op Amp: 40V Bi-Dir Current Sense, 150 CMRR, 15uV Offset, 8-Pin SOT-23 Product overview: INA190A2IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA190A2IDDFR can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT TSOT23-8
Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
IC CURR SENSE 1 CIRCUIT TSOT23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1354547-INA190A2IDDFR | 296-INA190A2IDDFRCT-ND | 687-INA190A2IDDFR | INA190A2IDDFR | INA190A2IDDFR | INA190A2IDDFR | INA190A2IDDFR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 40V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | 0.0480 milliamps | |||
| VOS | 0.0030 millivolts | 0.0030 millivolts | 0.0030 millivolts | ||||
| IBIAS | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA | ||||
| GBW | 0.0370 MHz | 0.0370 MHz | 0.0370 MHz | ||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs |