Manufacturer: Texas Instruments
Win Source Part Number: 874588-INA211BIRSWR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA211
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA211BIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211BIRSWR can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers 26V, Bi-Directional, Zero-Drift, Low-/High-Side, Voltage Output Current Sense Amplifier 10-UQFN -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 874588-INA211BIRSWR | INA211BIRSWR-ND | 687-INA211BIRSWR | INA211BIRSWR | INA211BIRSWR | INA211BIRSWR | INA211BIRSWR | INA211BIRSWR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211BIRSWR | Instrumentation, Op Amps, Buffer Amps | 26V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-UQFN (1.8x1.4) | 10-UFQFN | Surface Mount | 10-UFQFN | Surface Mount | |||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | |||||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | ||||
| Number of Pins | 10 |